multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro MCPS25A-2

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125VRoHS Compliant: Yes
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro - 69AC6095 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro
69AC6095
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro 69AC6095
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125VRoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6095
Product Name Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317656-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details