multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro MCPS23B-6

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro - 69AC6094 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro
69AC6094
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro 69AC6094
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6094
Product Name Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details