multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro MCPS23B-5

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):-RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro - 69AC6093 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro
69AC6093
Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro 69AC6093
PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):-RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6093
Product Name Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1090047 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details