multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro MCPS23B-3

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1ARoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro - 69AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro
69AC6092
Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro 69AC6092
PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1ARoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6092
Product Name Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3074JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details