multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro MCPS23A-6

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro - 69AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro
69AC6090
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro 69AC6090
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green; Panel Cutout (H x W):- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6090
Product Name Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3023JCF14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details