multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro MCPS23A-3

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro - 69AC6089 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro
69AC6089
Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro 69AC6089
PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, RED; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6089
Product Name Pushbutton Switch, Spst, 1A, 250V, Red; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364575-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details