multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro MCPS23A-2

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro - 69AC6088 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro
69AC6088
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro 69AC6088
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6088
Product Name Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011F05JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details