multicomp PRO Inductor, 47Uh, 500Ma, 20%, 20Mhz; Inductance Multicomp Pro MCPS1608MT470

Description
INDUCTOR, 47UH, 500MA, 20%, 20MHz; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 500MA, 20%, 20MHz; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 500Ma, 20%, 20Mhz; Inductance Multicomp Pro - 20T0963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 500Ma, 20%, 20Mhz; Inductance Multicomp Pro
20T0963
Inductor, 47Uh, 500Ma, 20%, 20Mhz; Inductance Multicomp Pro 20T0963
INDUCTOR, 47UH, 500MA, 20%, 20MHz; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 500MA, 20%, 20MHz; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0963
Product Name Inductor, 47Uh, 500Ma, 20%, 20Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers