multicomp PRO Inductor, 33Uh, 600Ma, 20%, 20Mhz; Inductance Multicomp Pro MCPS1608MT330

Description
INDUCTOR, 33UH, 600MA, 20%, 20MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 600MA, 20%, 20MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 600Ma, 20%, 20Mhz; Inductance Multicomp Pro - 20T0955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 600Ma, 20%, 20Mhz; Inductance Multicomp Pro
20T0955
Inductor, 33Uh, 600Ma, 20%, 20Mhz; Inductance Multicomp Pro 20T0955
INDUCTOR, 33UH, 600MA, 20%, 20MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 600MA, 20%, 20MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0955
Product Name Inductor, 33Uh, 600Ma, 20%, 20Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details