multicomp PRO Inductor, 1.5Uh, 2.3A, 20%, 125Mhz; Inductance Multicomp Pro MCPS1608MT1R5

Description
INDUCTOR, 1.5UH, 2.3A, 20%, 125MHz; Inductance:1.5µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, 2.3A, 20%, 125MHz; Inductance:1.5µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, 2.3A, 20%, 125Mhz; Inductance Multicomp Pro - 20T0935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.3A, 20%, 125Mhz; Inductance Multicomp Pro
20T0935
Inductor, 1.5Uh, 2.3A, 20%, 125Mhz; Inductance Multicomp Pro 20T0935
INDUCTOR, 1.5UH, 2.3A, 20%, 125MHz; Inductance:1.5µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.3A, 20%, 125MHz; Inductance:1.5µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0935
Product Name Inductor, 1.5Uh, 2.3A, 20%, 125Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details