multicomp PRO Inductor, 150Uh, 260Ma, 20%, 9Mhz; Inductance Multicomp Pro MCPS1608MT151

Description
INDUCTOR, 150UH, 260MA, 20%, 9MHz; Inductance:150µH; RMS Current (Irms):260mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 260MA, 20%, 9MHz; Inductance:150µH; RMS Current (Irms):260mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 260Ma, 20%, 9Mhz; Inductance Multicomp Pro - 20T0945 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 260Ma, 20%, 9Mhz; Inductance Multicomp Pro
20T0945
Inductor, 150Uh, 260Ma, 20%, 9Mhz; Inductance Multicomp Pro 20T0945
INDUCTOR, 150UH, 260MA, 20%, 9MHz; Inductance:150µH; RMS Current (Irms):260mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 150UH, 260MA, 20%, 9MHz; Inductance:150µH; RMS Current (Irms):260mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0945
Product Name Inductor, 150Uh, 260Ma, 20%, 9Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details