multicomp PRO Inductor, 100Uh, 300Ma, 20%, 10Mhz; Inductance Multicomp Pro MCPS1608MT101

Description
INDUCTOR, 100UH, 300MA, 20%, 10MHz; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 300MA, 20%, 10MHz; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 300Ma, 20%, 10Mhz; Inductance Multicomp Pro - 20T0939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 300Ma, 20%, 10Mhz; Inductance Multicomp Pro
20T0939
Inductor, 100Uh, 300Ma, 20%, 10Mhz; Inductance Multicomp Pro 20T0939
INDUCTOR, 100UH, 300MA, 20%, 10MHz; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 300MA, 20%, 10MHz; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0939
Product Name Inductor, 100Uh, 300Ma, 20%, 10Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details