multicomp PRO Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-2MB-PHBR-SW

Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7203 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
90Y7203
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro 90Y7203
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7203
Product Name Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO x 2
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details