multicomp PRO Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro MCPS-5-2M0-PNBB-SC

Description
PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro - 90Y7206 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro
90Y7206
Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro 90Y7206
PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes

PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7206
Product Name Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
A3A Lighted Pushbutton Switch - A3AA-90B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 4732271 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details