multicomp PRO Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-2M0-PLBR-SC

Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7204 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
90Y7204
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro 90Y7204
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:Momentary; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7204
Product Name Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4022JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 938813 - Radwell International
Allen-Bradley / Rockwell Automation
View Details