multicomp PRO Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-210-RLBR-SC

Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7216 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
90Y7216
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro 90Y7216
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7216
Product Name Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-1241.1600.23TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details