multicomp PRO Pb Switch, Dpst, Red, 250V, Quickconnect; Switch Operation Multicomp Pro MCPS-5-210-PNBR-SC(B0RE)

Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Red, 250V, Quickconnect; Switch Operation Multicomp Pro - 90Y7215 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Red, 250V, Quickconnect; Switch Operation Multicomp Pro
90Y7215
Pb Switch, Dpst, Red, 250V, Quickconnect; Switch Operation Multicomp Pro 90Y7215
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes

PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7215
Product Name Pb Switch, Dpst, Red, 250V, Quickconnect; Switch Operation Multicomp Pro
Switch Function On-Off
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

22mm Booted Momentary Push Buttons - 2AB1 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BB-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
800B 16 mm Maintained Square Push-Button - 800B-EAB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers