multicomp PRO Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro MCPS-5-210-PNBB-SC

Description
PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro - 90Y7214 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro
90Y7214
Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro 90Y7214
PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes

PB SWITCH, DPST, BLK, 250V, QUICKCONNECT; Switch Operation:On-Off; Contact Configuration:DPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7214
Product Name Pb Switch, Dpst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro
Switch Function On-Off
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 354967 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details