multicomp PRO Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-210-PLBR-SW

Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7213 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
90Y7213
Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro 90Y7213
PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, DPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7213
Product Name Pb Switch, Dpst, Red, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF6 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4027Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-F1X20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details