multicomp PRO Pb Switch, Dpst, Org, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-210-PLBO-SC

Description
PB SWITCH, DPST, ORG, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, ORG, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Org, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7210 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Org, 250V, Quickconnect; Product Range Multicomp Pro
90Y7210
Pb Switch, Dpst, Org, 250V, Quickconnect; Product Range Multicomp Pro 90Y7210
PB SWITCH, DPST, ORG, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, DPST, ORG, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7210
Product Name Pb Switch, Dpst, Org, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364701-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Pushbutton - 26096674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details