multicomp PRO Pb Switch, Dpst, Grn, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-210-PLBG-SW

Description
PB SWITCH, DPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst, Grn, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7209 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, Grn, 250V, Quickconnect; Product Range Multicomp Pro
90Y7209
Pb Switch, Dpst, Grn, 250V, Quickconnect; Product Range Multicomp Pro 90Y7209
PB SWITCH, DPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, DPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7209
Product Name Pb Switch, Dpst, Grn, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3011F24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details