multicomp PRO Pb Switch, Spst, Red, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-110-PLBR-SW

Description
PB SWITCH, SPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, Red, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7200 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, Red, 250V, Quickconnect; Product Range Multicomp Pro
90Y7200
Pb Switch, Spst, Red, 250V, Quickconnect; Product Range Multicomp Pro 90Y7200
PB SWITCH, SPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST, RED, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7200
Product Name Pb Switch, Spst, Red, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 147694-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details