multicomp PRO Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-110-PLBG-SW

Description
PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7198 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro
90Y7198
Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro 90Y7198
PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7198
Product Name Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details