multicomp PRO Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro MCPS-5-110-PLBG-SC

Description
PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro - 90Y7197 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro
90Y7197
Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro 90Y7197
PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST, GRN, 250V, QUICKCONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7197
Product Name Pb Switch, Spst, Grn, 250V, Quickconnect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922619 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details