multicomp PRO Wirewound Resistor, 820 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW821B00

Description
WIREWOUND RESISTOR, 820 OHM, 15W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 820 OHM, 15W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 820 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2096 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2096
Wirewound Resistor, 820 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2096
WIREWOUND RESISTOR, 820 OHM, 15W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 15W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2096
Product Name Wirewound Resistor, 820 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers