multicomp PRO Wirewound Resistor, 680 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW681B00

Description
WIREWOUND RESISTOR, 680 OHM, 15W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 680 OHM, 15W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 680 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2092 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2092
Wirewound Resistor, 680 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2092
WIREWOUND RESISTOR, 680 OHM, 15W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 15W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2092
Product Name Wirewound Resistor, 680 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers