multicomp PRO Wirewound Resistor, 470 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW471B00

Description
WIREWOUND RESISTOR, 470 OHM, 15W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 470 OHM, 15W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 470 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2086 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2086
Wirewound Resistor, 470 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2086
WIREWOUND RESISTOR, 470 OHM, 15W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 15W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2086
Product Name Wirewound Resistor, 470 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers