multicomp PRO Wirewound Resistor, 430 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW431B00

Description
WIREWOUND RESISTOR, 430 OHM, 15W, 5%, AXIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 430 OHM, 15W, 5%, AXIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 430 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2083 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 430 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2083
Wirewound Resistor, 430 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2083
WIREWOUND RESISTOR, 430 OHM, 15W, 5%, AXIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 430 OHM, 15W, 5%, AXIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2083
Product Name Wirewound Resistor, 430 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details