multicomp PRO Wirewound Resistor, 390 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW391B00

Description
WIREWOUND RESISTOR, 390 OHM, 15W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 390 OHM, 15W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 390 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2081 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2081
Wirewound Resistor, 390 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2081
WIREWOUND RESISTOR, 390 OHM, 15W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 15W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2081
Product Name Wirewound Resistor, 390 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers