multicomp PRO Wirewound Resistor, 10 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW100B00

Description
WIREWOUND RESISTOR, 10 OHM, 15W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 15W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2062 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2062
Wirewound Resistor, 10 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2062
WIREWOUND RESISTOR, 10 OHM, 15W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 15W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2062
Product Name Wirewound Resistor, 10 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details