multicomp PRO Wirewound Resistor, 680 Ohm, 10W, 5%, Axial Leaded; Resistance Multicomp Pro MCPRW0AWJW681B00

Description
WIREWOUND RESISTOR, 680 OHM, 10W, 5%, AXIAL LEADED; Resistance:680ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 680 OHM, 10W, 5%, AXIAL LEADED; Resistance:680ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 680 Ohm, 10W, 5%, Axial Leaded; Resistance Multicomp Pro - 16R2055 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 10W, 5%, Axial Leaded; Resistance Multicomp Pro
16R2055
Wirewound Resistor, 680 Ohm, 10W, 5%, Axial Leaded; Resistance Multicomp Pro 16R2055
WIREWOUND RESISTOR, 680 OHM, 10W, 5%, AXIAL LEADED; Resistance:680ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 10W, 5%, AXIAL LEADED; Resistance:680ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2055
Product Name Wirewound Resistor, 680 Ohm, 10W, 5%, Axial Leaded; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details