multicomp PRO Wirewound Resistor, 5.6 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro MCPRW0AWJW56JB00

Description
WIREWOUND RESISTOR, 5.6 OHM, 10W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 5.6 OHM, 10W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5.6 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro - 16R2050 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
16R2050
Wirewound Resistor, 5.6 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro 16R2050
WIREWOUND RESISTOR, 5.6 OHM, 10W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6 OHM, 10W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2050
Product Name Wirewound Resistor, 5.6 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers