multicomp PRO Wirewound Resistor, 47 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro MCPRW0AWJW470B00

Description
WIREWOUND RESISTOR, 47 OHM, 10W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 47 OHM, 10W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 47 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro - 16R2048 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
16R2048
Wirewound Resistor, 47 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro 16R2048
WIREWOUND RESISTOR, 47 OHM, 10W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 10W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2048
Product Name Wirewound Resistor, 47 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details