multicomp PRO Wirewound Resistor, 43 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro MCPRW0AWJW430B00

Description
WIREWOUND RESISTOR, 43 OHM, 10W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 43 OHM, 10W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 43 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro - 16R2045 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 43 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
16R2045
Wirewound Resistor, 43 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro 16R2045
WIREWOUND RESISTOR, 43 OHM, 10W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 43 OHM, 10W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2045
Product Name Wirewound Resistor, 43 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details