multicomp PRO Wirewound Resistor, 2.7 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro MCPRW0AWJW27JB00

Description
WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2.7 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro - 16R2036 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
16R2036
Wirewound Resistor, 2.7 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro 16R2036
WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2036
Product Name Wirewound Resistor, 2.7 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details