multicomp PRO Wirewound Resistor, 150 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJW151B00

Description
WIREWOUND RESISTOR, 150 OHM, 10W, 5%, AXIAL LEAD; Resistance:150ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 150 OHM, 10W, 5%, AXIAL LEAD; Resistance:150ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 150 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2032 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2032
Wirewound Resistor, 150 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2032
WIREWOUND RESISTOR, 150 OHM, 10W, 5%, AXIAL LEAD; Resistance:150ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 10W, 5%, AXIAL LEAD; Resistance:150ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2032
Product Name Wirewound Resistor, 150 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers