multicomp PRO Metal Film Resistor, 4.7Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJP472B00

Description
METAL FILM RESISTOR, 4.7KOHM, 10W, 5%, AXIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 4.7KOHM, 10W, 5%, AXIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 4.7Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2027 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2027
Metal Film Resistor, 4.7Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2027
METAL FILM RESISTOR, 4.7KOHM, 10W, 5%, AXIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 10W, 5%, AXIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2027
Product Name Metal Film Resistor, 4.7Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details