multicomp PRO Metal Film Resistor, 180Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJP184B00

Description
METAL FILM RESISTOR, 180KOHM, 10W, 5%, AXIAL LEAD; Resistance:180kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 180KOHM, 10W, 5%, AXIAL LEAD; Resistance:180kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 180Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2023 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 180Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2023
Metal Film Resistor, 180Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2023
METAL FILM RESISTOR, 180KOHM, 10W, 5%, AXIAL LEAD; Resistance:180kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 180KOHM, 10W, 5%, AXIAL LEAD; Resistance:180kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2023
Product Name Metal Film Resistor, 180Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details