multicomp PRO Metal Film Resistor, 160Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJP164B00

Description
METAL FILM RESISTOR, 160KOHM, 10W, 5%, AXIAL LEAD; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 160KOHM, 10W, 5%, AXIAL LEAD; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 160Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2022 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 160Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2022
Metal Film Resistor, 160Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2022
METAL FILM RESISTOR, 160KOHM, 10W, 5%, AXIAL LEAD; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 160KOHM, 10W, 5%, AXIAL LEAD; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2022
Product Name Metal Film Resistor, 160Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details