multicomp PRO Metal Film Resistor, 130Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJP134B00

Description
METAL FILM RESISTOR, 130KOHM, 10W, 5%, AXIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 130KOHM, 10W, 5%, AXIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 130Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2020 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 130Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2020
Metal Film Resistor, 130Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2020
METAL FILM RESISTOR, 130KOHM, 10W, 5%, AXIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 130KOHM, 10W, 5%, AXIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2020
Product Name Metal Film Resistor, 130Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details