multicomp PRO Metal Film Resistor, 10Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJP103B00

Description
METAL FILM RESISTOR, 10KOHM, 10W, 5%, AXIAL LEAD; Resistance:10kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 10W, 5%, AXIAL LEAD; Resistance:10kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2016 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2016
Metal Film Resistor, 10Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2016
METAL FILM RESISTOR, 10KOHM, 10W, 5%, AXIAL LEAD; Resistance:10kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 10W, 5%, AXIAL LEAD; Resistance:10kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2016
Product Name Metal Film Resistor, 10Kohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details