multicomp PRO Wirewound Resistor, 43 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro MCPRW07WJW430B00

Description
WIREWOUND RESISTOR, 43 OHM, 7W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 43 OHM, 7W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 43 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro - 16R2273 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 43 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
16R2273
Wirewound Resistor, 43 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro 16R2273
WIREWOUND RESISTOR, 43 OHM, 7W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 43 OHM, 7W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2273
Product Name Wirewound Resistor, 43 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details