multicomp PRO Wirewound Resistor, 39 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro MCPRW07WJW390B00

Description
WIREWOUND RESISTOR, 39 OHM, 7W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 39 OHM, 7W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 39 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro - 16R2271 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
16R2271
Wirewound Resistor, 39 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro 16R2271
WIREWOUND RESISTOR, 39 OHM, 7W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 39 OHM, 7W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2271
Product Name Wirewound Resistor, 39 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details