multicomp PRO Wirewound Resistor, 33 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro MCPRW07WJW330B00

Description
WIREWOUND RESISTOR, 33 OHM, 7W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 33 OHM, 7W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 33 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro - 16R2268 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
16R2268
Wirewound Resistor, 33 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro 16R2268
WIREWOUND RESISTOR, 33 OHM, 7W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 7W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2268
Product Name Wirewound Resistor, 33 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details