multicomp PRO Wirewound Resistor, 6.8 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro MCPRW05WJW68JB00

Description
WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%, AXIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%, AXIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 6.8 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro - 16R2254 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
16R2254
Wirewound Resistor, 6.8 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro 16R2254
WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%, AXIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%, AXIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2254
Product Name Wirewound Resistor, 6.8 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details