multicomp PRO Wirewound Resistor, 33 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro MCPRW05WJW330B00

Description
WIREWOUND RESISTOR, 33 OHM, 5W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 33 OHM, 5W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 33 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro - 16R2248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
16R2248
Wirewound Resistor, 33 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro 16R2248
WIREWOUND RESISTOR, 33 OHM, 5W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 5W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2248
Product Name Wirewound Resistor, 33 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details