multicomp PRO Wirewound Resistor, 27 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro MCPRW05WJW270B00

Description
WIREWOUND RESISTOR, 27 OHM, 5W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 27 OHM, 5W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 27 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro - 16R2245 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
16R2245
Wirewound Resistor, 27 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro 16R2245
WIREWOUND RESISTOR, 27 OHM, 5W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 5W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2245
Product Name Wirewound Resistor, 27 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details