multicomp PRO Metal Film Resistor, 33Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW05WJP333B00

Description
METAL FILM RESISTOR, 33KOHM, 5W, 5%, AXIAL LEAD; Resistance:33kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 33KOHM, 5W, 5%, AXIAL LEAD; Resistance:33kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 33Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2233 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro
16R2233
Metal Film Resistor, 33Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro 16R2233
METAL FILM RESISTOR, 33KOHM, 5W, 5%, AXIAL LEAD; Resistance:33kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33KOHM, 5W, 5%, AXIAL LEAD; Resistance:33kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2233
Product Name Metal Film Resistor, 33Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details