multicomp PRO Metal Film Resistor, 2Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW05WJP202B00

Description
METAL FILM RESISTOR, 2KOHM, 5W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 2KOHM, 5W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2228 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro
16R2228
Metal Film Resistor, 2Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro 16R2228
METAL FILM RESISTOR, 2KOHM, 5W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 5W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2228
Product Name Metal Film Resistor, 2Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details