multicomp PRO Wirewound Resistor, 0.47 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro MCPRW03WJW47KB00

Description
WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%, AXIAL; Resistance:0.47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%, AXIAL; Resistance:0.47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.47 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro - 16R2219 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
16R2219
Wirewound Resistor, 0.47 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro 16R2219
WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%, AXIAL; Resistance:0.47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%, AXIAL; Resistance:0.47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2219
Product Name Wirewound Resistor, 0.47 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details